EN
  • EN
  • DE

SP706TCU

Part No SP706TCU
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +3.0V/+3.3V Low Power Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257643-SP706TCU
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP706TCU CAD Model

Description

The SP706TCU is a supervisory circuit manufactured by Sipex Corporation. It's designed to monitor voltage levels in microprocessor and digital systems, providing a reset signal when the voltage drops below a certain threshold. This ensures that the system starts up correctly and avoids data corruption during power fluctuations.

Applications

  • Microprocessor Systems: Used to reset the microprocessor during power-up, power-down, and brownout conditions.
  • Digital Signal Processors (DSPs): Provides a reliable reset signal for DSP-based applications.
  • Embedded Systems: Monitors the power supply voltage and generates a reset signal for embedded controllers.
  • Battery-Powered Devices: Ensures proper operation even with fluctuating battery voltage.
  • Industrial Control Systems: Protects critical control systems from voltage-related failures.

Features

  • Precision Voltage Monitoring: Accurately monitors supply voltage levels.
  • Power-On Reset Generation: Automatically generates a reset signal during power-up.
  • Low Supply Current: Minimizes power consumption in battery-operated devices.
  • Internal Hysteresis: Provides noise immunity and prevents false resets.
  • Guaranteed Reset Assertion: Ensures a valid reset signal is generated under all conditions.

Benefits

  • Improved System Reliability: Prevents system malfunctions due to voltage fluctuations.
  • Simplified System Design: Reduces the need for external reset circuitry.
  • Reduced Power Consumption: Extends battery life in portable applications.
  • Enhanced Data Integrity: Prevents data corruption during power failures.
  • Protection Against Brownouts: Ensures proper system operation during brownout conditions.

Additional Details

The SP706TCU typically features an active-low reset output. The reset output remains asserted as long as the supply voltage is below the reset threshold voltage. Once the supply voltage rises above the threshold, the reset output remains asserted for a specified reset timeout period before being deasserted. The device often operates over a wide supply voltage range and is available in various package options. Specific threshold voltages vary based on the exact part number derivative.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1190 $60.7140
14+ $8.3033 $116.2462
22+ $8.0434 $176.9548
30+ $7.7847 $233.5410
39+ $7.5248 $293.4672
52+ $6.7464 $350.8128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,810 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess