EN
  • EN
  • DE

SP706SEU

Part No SP706SEU
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +3.0V/+3.3V Low Power Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257640-SP706SEU
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP706SEU CAD Model

Description

The SP706SEU is a microprocessor supervisory circuit manufactured by Sipex Corporation (now Exar Corporation). This device monitors voltage levels within a system, providing reset signals and other supervisory functions to ensure proper operation of microprocessors and microcontrollers.

Applications:

  • Microprocessor-Based Systems: Ensuring proper reset and operation of microprocessors and microcontrollers.
  • Embedded Systems: Providing voltage monitoring and reset functionality in embedded applications.
  • Industrial Control Systems: Monitoring voltage levels in industrial control equipment.
  • Automotive Electronics: Ensuring reliable operation of electronic systems in vehicles.
  • Consumer Electronics: Protecting microprocessors in consumer devices from voltage fluctuations.

Features:

  • Precision Voltage Monitoring: Accurately monitors the supply voltage and generates a reset signal when the voltage falls below a specified threshold.
  • Power-On Reset: Provides a reset signal during power-up to ensure proper initialization of the microprocessor.
  • Watchdog Timer: Includes a watchdog timer that monitors microprocessor activity and generates a reset signal if the microprocessor fails to respond within a specified time.
  • Manual Reset Input: Allows for manual resetting of the microprocessor.
  • Active-Low Reset Output: Provides an active-low reset output signal.
  • Small Package: Available in a small package, such as an 8-pin SOIC, for space-constrained applications.

Benefits:

  • Improved System Reliability: Protects microprocessors from voltage fluctuations and ensures proper reset, improving system reliability.
  • Prevents Data Corruption: Prevents data corruption caused by voltage drops or power failures.
  • Simplified Design: Integrates multiple supervisory functions into a single chip, simplifying system design.
  • Reduced Component Count: Reduces the number of components required for supervisory functions.
  • Enhanced System Stability: The watchdog timer ensures that the microprocessor is operating correctly and prevents system crashes.

Additional Details:

The SP706SEU typically operates with a supply voltage of 5V. The reset threshold voltage is precisely set to detect voltage drops. The watchdog timer timeout period is configurable through external components. The device consumes very little quiescent current, making it suitable for battery-powered applications. The SP706SEU is designed to be compatible with a wide range of microprocessors and microcontrollers. It offers protection against overvoltage and reverse voltage conditions. The datasheet provides detailed information on timing characteristics, voltage thresholds, and application examples.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess