EN
  • EN
  • DE

SP704CN

Part No SP704CN
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Low Power Microprocessor Supervisory with Battery Switch-Over
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257613-SP704CN
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP704CN CAD Model

Description

The SP704CN is a supervisory circuit manufactured by Sipex Corporation (now MaxLinear). It's designed to monitor voltage levels in electronic systems and provide reset signals to microprocessors, microcontrollers, and other digital circuits when the voltage falls outside of acceptable limits. This ensures proper system operation and prevents data corruption.

Applications:

  • Microprocessor Systems: Resetting the processor during power-up, power-down, and voltage sags.
  • Embedded Systems: Monitoring voltage levels in embedded control systems.
  • Battery-Powered Devices: Preventing erratic behavior due to low battery voltage.
  • Industrial Control Systems: Ensuring reliable operation in harsh environments.
  • Automotive Electronics: Monitoring critical voltage levels in vehicle systems.

Features:

  • Precision Voltage Monitoring: Accurately monitors the supply voltage.
  • Reset Output: Provides an active-low or active-high reset signal.
  • Adjustable Reset Timeout: Allows for customization of the reset pulse duration.
  • Low Supply Current: Minimizes power consumption.
  • Small Package Size: Enables integration into compact devices.
  • Wide Operating Voltage Range: Supports a variety of supply voltages.

Benefits:

  • Prevents System Malfunctions: Ensures proper system operation by resetting the processor when necessary.
  • Protects Data Integrity: Prevents data corruption during power failures or voltage fluctuations.
  • Improves System Reliability: Enhances the overall reliability of electronic systems.
  • Simplified Design: Reduces the number of external components required for voltage monitoring.
  • Cost-Effective Solution: Offers a cost-efficient way to improve system reliability.

Technical Specifications:

  • Supply Voltage: Typically 5V, but can vary depending on the specific version.
  • Reset Threshold Voltage: Varies depending on the specific version.
  • Reset Timeout Period: Adjustable with an external capacitor.
  • Supply Current: Typically in the microampere range.
  • Operating Temperature: -40°C to +85°C
  • Package: DIP or SOIC package (specific dimensions vary based on datasheet)

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess