EN
  • EN
  • DE

SP690

Part No SP690
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Low Power Microprocessor Supervisory with Battery Switch-Over
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257592-SP690
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP690 CAD Model

Description

The SP690 is a surge protection device manufactured by Sipex Corporation, designed to safeguard sensitive electronic equipment from voltage spikes and transient surges. This device offers robust protection against electrical disturbances, ensuring the reliable operation of connected systems.

Applications:

  • RS-232 Interfaces: Protecting serial communication ports from voltage surges.
  • Data Acquisition Systems: Ensuring the integrity of data transmission in industrial and laboratory environments.
  • Modems: Safeguarding modem equipment from lightning strikes and power surges.
  • Networking Equipment: Protecting network interfaces in routers, switches, and hubs.
  • Telecommunications Equipment: Shielding telecom devices from voltage transients.

Features:

  • Surge Protection: Provides robust protection against voltage surges and transient events.
  • Low Capacitance: Ensures minimal signal distortion and high-speed data transmission.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Fast Response Time: Quickly clamps voltage spikes to protect downstream circuitry.
  • Compact Package: Enables easy integration into space-constrained applications.

Benefits:

  • Enhanced Equipment Reliability: Protects electronic equipment from damage due to voltage surges, extending its lifespan.
  • Reduced Downtime: Minimizes disruptions caused by equipment failure due to electrical disturbances.
  • Improved Data Integrity: Prevents data loss or corruption caused by voltage spikes during data transmission.
  • Cost Savings: Reduces the need for equipment repair or replacement due to surge damage.
  • Increased System Stability: Ensures stable operation of connected systems by mitigating the effects of voltage transients.

The SP690 operates by diverting excess voltage away from sensitive circuitry, clamping the voltage to a safe level. Its low capacitance ensures that signal integrity is maintained, making it suitable for high-speed data transmission applications. With its robust surge current capability, the SP690 can withstand repeated surge events without degradation, providing long-term protection for connected equipment. Its compact package allows for easy integration into a variety of applications, making it a versatile surge protection solution.

The device is designed to meet industry standards for surge protection, ensuring compliance with safety regulations. Its fast response time ensures that voltage spikes are quickly clamped, preventing damage to downstream circuitry. The SP690 is a reliable and effective surge protection device that can help protect electronic equipment from the damaging effects of voltage surges and transient events.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess