EN
  • EN
  • DE

SP6205EM5-2.8

Part No SP6205EM5-2.8
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Low Noise, 300mA and 500mA CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257514-SP6205EM5-2.8
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP6205EM5-2.8 CAD Model

Description

The SP6205EM5-2.8 is a low dropout (LDO) regulator providing a fixed 2.8V output. Manufactured by Sipex Corporation (now part of Exar Corporation and subsequently acquired by Rohm Semiconductor), it is designed for applications requiring a stable and regulated voltage supply from a battery or other power source.

Applications:

  • Cellular Phones
  • Cordless Phones
  • PDAs
  • MP3 Players
  • GPS Devices

Features:

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage.
  • Fixed Output Voltage: Provides a stable 2.8V output.
  • Low Quiescent Current: Minimizes power consumption when idle.
  • Short-Circuit Protection: Protects the device from damage due to short circuits.
  • Thermal Overload Protection: Prevents overheating and damage to the regulator.
  • Small Footprint: Available in a small package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current helps to extend battery life in portable devices.
  • Stable Voltage Supply: Provides a consistent and regulated 2.8V output for sensitive electronic components.
  • Reliable Operation: Short-circuit and thermal overload protection enhance reliability.
  • Compact Design: Small package allows integration into small form-factor devices.

Technical Specifications:

The SP6205EM5-2.8 typically accepts an input voltage range of 2.5V to 6.0V. Its output voltage is fixed at 2.8V with a typical accuracy of ±2%. Dropout voltage is typically less than 200mV at the rated output current. Quiescent current is typically in the range of 25μA. It incorporates short-circuit and thermal overload protection. The package is typically SOT23-5. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess