EN
  • EN
  • DE

SP6120HVEY

Part No SP6120HVEY
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description High Voltage, Synchronous ,Buck Controller Ideal for 2A to 20A, High Performance, DC-DC Power Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257466-SP6120HVEY
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6120HVEY CAD Model

Description

The SP6120HVEY is a high-efficiency, synchronous step-down (buck) DC-DC converter manufactured by Sipex Corporation (now part of Exar Corporation). It is designed to provide a regulated output voltage from a higher input voltage, making it ideal for applications requiring efficient power conversion, such as portable devices, industrial equipment, and distributed power systems.

Applications

  • Portable Devices: Powering smartphones, tablets, and other battery-operated devices.
  • Industrial Equipment: Regulating voltage for sensors, controllers, and other industrial electronics.
  • Distributed Power Systems: Providing local power regulation in complex systems.
  • Point-of-Load (POL) Regulation: Supplying power directly to integrated circuits and other components.
  • FPGA and Microprocessor Power: Providing efficient and stable power to digital logic devices.
  • Networking Equipment: Powering routers, switches, and other network devices.

Features

  • High Efficiency: Utilizes synchronous rectification for minimal power loss.
  • Wide Input Voltage Range: Operates with a broad range of input voltages, providing flexibility in various applications.
  • Adjustable Output Voltage: Allows customization of the output voltage to meet specific requirements.
  • Overcurrent Protection: Protects the converter and connected components from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the converter in case of overheating to prevent damage.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Extended Battery Life: Reduces power consumption, allowing for longer operating times in battery-powered devices.
  • Stable Power Supply: Provides a clean and stable voltage for sensitive electronic components.
  • Improved System Reliability: Protects against overcurrent and thermal overload conditions.
  • Simplified Design: Requires minimal external components for operation.
  • Compact Footprint: Enables smaller and lighter electronic devices.

Additional Details

The SP6120HVEY integrates all necessary functions for efficient step-down conversion in a small package. Its high efficiency and robust protection features make it a reliable choice for demanding power management applications. For detailed electrical characteristics and application information, refer to the Exar Corporation (formerly Sipex Corporation) datasheet for the SP6120HVEY.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess