EN
  • EN
  • DE

SP4403CN

Part No SP4403CN
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030793-SP4403CN
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP4403CN CAD Model

Description

The SP4403CN is a multiprotocol transceiver manufactured by Sipex Corporation (now Exar Corporation). This device is designed to support a variety of serial communication standards, making it suitable for a wide range of industrial and communication applications. It integrates multiple transceiver functions into a single package, which helps reduce board space and component count, leading to cost savings and simplified design.

Applications:

  • RS-232 Interfaces
  • RS-485 Interfaces
  • RS-422 Interfaces
  • Industrial Automation Systems
  • Networking Equipment
  • Point-of-Sale (POS) Systems
  • Data Acquisition Systems

Features:

  • Multi-protocol support (RS-232, RS-485, RS-422)
  • Single 5V power supply operation
  • High ESD protection: ±15kV HBM
  • Data rates up to 10 Mbps
  • Integrated termination resistors for RS-485
  • Low power consumption
  • Half and full duplex operation
  • Driver short-circuit protection

Benefits:

  • Versatility: The multi-protocol support allows for use in various communication interfaces, reducing the need for multiple discrete transceivers.
  • Robustness: High ESD protection ensures reliable operation in harsh industrial environments.
  • Simplified Design: Integrated termination resistors and single power supply operation reduce external component requirements, simplifying the design process.
  • Cost-Effective: Reduced component count and board space leads to lower overall system cost.
  • High-Speed Communication: Supports data rates up to 10 Mbps, suitable for high-speed communication applications.
  • Reliable Operation: Driver short-circuit protection prevents damage to the transceiver in fault conditions.

Additional Details:

The SP4403CN typically operates from a single 5V power supply and provides both driver and receiver functions for RS-232, RS-485, and RS-422 communication. Its high ESD protection is crucial for protecting the device from electrostatic discharge events, commonly encountered in industrial environments. The integrated termination resistors for RS-485 simplify the design by eliminating the need for external resistors. The device is available in various packages, and the specific package type may influence its operating temperature range and power dissipation characteristics. Detailed specifications, including voltage levels, timing characteristics, and thermal resistance, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Shikues
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess