EN
  • EN
  • DE
  • IT

SP3223EBCY

Part No SP3223EBCY
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Intelligent +3.0V to +5.5V RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257156-SP3223EBCY
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SP3223EBCY CAD Model

Description

The SP3223EBCY is a RS-232 transceiver manufactured by Sipex Corporation (now MaxLinear). It's designed for serial communication applications, providing the necessary voltage level translation between the UART (Universal Asynchronous Receiver/Transmitter) logic levels and the RS-232 voltage levels. This transceiver is characterized by its low power consumption, high data rate, and robust ESD protection, making it suitable for portable and industrial applications.

Applications

  • Serial Communication: Used for RS-232 serial communication in various devices.
  • Data Acquisition Systems: Employed in data acquisition systems for interfacing with RS-232 devices.
  • Industrial Control Systems: Found in industrial control systems for communication with PLCs and other devices.
  • Point-of-Sale (POS) Systems: Used in POS systems for connecting to barcode scanners and other peripherals.
  • Laptop and Desktop Computers: Provides RS-232 communication ports on computers.

Features

  • RS-232 Transceiver: Converts UART logic levels to RS-232 voltage levels and vice versa.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • High Data Rate: Supports high data rates for fast serial communication.
  • Robust ESD Protection: Protects against electrostatic discharge events.
  • Surface Mount Package: Facilitates automated assembly and compact circuit board layouts.

Benefits

  • Simplified Serial Communication: Provides a simple and reliable interface for RS-232 communication.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Fast Data Transfer: High data rate enables fast serial communication.
  • Enhanced Reliability: Robust ESD protection protects against damage from electrostatic discharge.
  • Compact Design: Small footprint allows for denser circuit board layouts.

Additional Details

The SP3223EBCY's key specifications include its data rate, supply voltage, and ESD protection level. The transceiver is designed to meet the RS-232 standard. The surface mount package allows for efficient heat dissipation through the PCB. It is constructed using advanced CMOS technology to ensure reliable and consistent performance. The SP3223EBCY requires external capacitors for proper operation of its charge pump circuitry.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess