EN
  • EN
  • DE

SP232ACT

Part No SP232ACT
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Enhanced RS-232 Line Drivers/Receivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1256971-SP232ACT
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP232ACT CAD Model

Description

The SP232ACT is a RS-232 transceiver manufactured by Sipex Corporation. This device is designed to interface between RS-232 serial communication ports and logic-level signals, commonly used in computers and other electronic devices. It is a single-chip solution that converts single-ended RS-232 signals to TTL/CMOS levels and vice versa.

Applications:

  • Computers and Peripherals: Used to connect computers to serial devices like printers, modems, and mice.
  • Industrial Control Systems: Facilitates serial communication between control systems and industrial equipment.
  • Instrumentation: Enables communication with serial-based instruments and data acquisition systems.
  • Point-of-Sale (POS) Systems: Used in POS terminals to connect to serial peripherals like barcode scanners and receipt printers.
  • Embedded Systems: Provides RS-232 connectivity for various embedded applications.

Features:

  • Single-Chip Solution: Integrates transmit and receive functions in a single IC.
  • Meets EIA/TIA-232 Standards: Complies with RS-232 communication standards.
  • Data Rates up to 120 kbps: Supports data transfer rates up to 120 kbps.
  • Low Power Consumption: Consumes minimal power for energy-efficient operation.
  • Built-in Charge Pump: Generates the necessary voltage levels for RS-232 communication from a single 5V supply.
  • ESD Protection: Provides electrostatic discharge protection for robust operation.

Benefits:

  • Simplified RS-232 Interface: Provides a convenient and easy-to-use interface between RS-232 and logic levels.
  • Reduced Component Count: Integrated solution minimizes the number of external components required.
  • Energy Efficient: Low power consumption makes it suitable for portable and battery-powered applications.
  • Reliable Communication: ESD protection ensures reliable data transmission in harsh environments.
  • Cost-Effective Solution: Offers a cost-effective way to implement RS-232 communication.

Additional Details:

The SP232ACT typically operates from a single 5V power supply and requires a few external capacitors for the charge pump circuitry. The datasheet provides detailed information on pin configurations, operating conditions, and application circuits. Careful attention to grounding and signal routing is important for optimal performance.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess