The SP230AET is a RS-232 transceiver manufactured by Sipex Corporation (later acquired by Exar). It is designed to meet or exceed the TIA/EIA-232-F standards. These transceivers are commonly used to convert single-ended UART signals to RS-232 levels and vice versa, facilitating communication between microcontrollers or other digital devices and RS-232 compliant peripherals.
Applications
- Serial communication ports
- Data acquisition systems
- Industrial control systems
- Modems
- Diagnostic equipment
Features
- Meets or Exceeds TIA/EIA-232-F Standards: Complies with industry standards for RS-232 communication.
- Single 5V Supply Operation: Operates from a single 5V power supply, simplifying power supply design.
- Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
- High Data Rate: Supports high data rates for fast and efficient communication.
- Short-Circuit Protection: Provides short-circuit protection to prevent damage from fault conditions.
- ESD Protection: Includes ESD protection to prevent damage from electrostatic discharge.
Benefits
- Reliable Communication: Ensures reliable communication between devices.
- Simplified Design: Single 5V supply operation simplifies power supply design.
- Extended Battery Life: Low power consumption extends battery life in portable devices.
- Robust Protection: Short-circuit and ESD protection enhance system reliability.
Additional Details
The SP230AET typically includes charge pumps to generate the necessary voltage levels for RS-232 communication from a single 5V supply. It features multiple drivers and receivers to support multiple serial communication channels. The transceiver is available in various package options. The data rate supported depends on the specific version of the SP230AET. It is important to consult the datasheet to ensure compatibility with the intended application. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The SP230AET is a widely used RS-232 transceiver known for its reliability and performance.