EN
  • EN
  • DE

SP213CT/TR

Part No SP213CT/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +5V High-Speed RS-232 Transceivers with 0.1mF Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1256955-SP213CT/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP213CT/TR CAD Model

Description

The SP213CT/TR is a RS-232 transceiver manufactured by Sipex Corporation. It is designed to meet the EIA/TIA-232 and V.28/V.24 communication standards. This transceiver is commonly used to convert single-ended TTL or CMOS signals to RS-232 signals and vice versa, enabling communication between microcontrollers or other digital devices and RS-232 compatible peripherals such as computers, modems, and printers.

Applications

  • RS-232 communication in embedded systems
  • Interface between microcontrollers and PCs
  • Serial communication in industrial equipment
  • Data acquisition systems
  • Point-of-sale (POS) terminals

Features

  • Meets EIA/TIA-232 and V.28/V.24 standards
  • Single 5V power supply
  • Low power consumption
  • High data rate
  • Internal charge pump for RS-232 voltage levels
  • Short-circuit protection
  • Available in various packages (e.g., SOIC, DIP)

Benefits

  • Facilitates reliable RS-232 communication
  • Simplifies system design with single 5V supply
  • Reduces power consumption in portable devices
  • Supports high data transfer rates
  • Eliminates the need for external power supplies for RS-232 levels
  • Protects the transceiver from damage due to short circuits
  • Offers flexibility in mounting options

Additional Details

The SP213CT/TR operates from a single 5V power supply, and its internal charge pump generates the necessary ±10V RS-232 voltage levels. It can support data rates up to 120 kbps. The device features short-circuit protection, preventing damage in case of accidental shorts on the RS-232 lines. It is available in a variety of packages, including SOIC (Small Outline Integrated Circuit) and DIP (Dual In-Line Package), to suit different application requirements. The transceiver's low power consumption makes it suitable for battery-powered applications. The SP213CT/TR is a reliable and cost-effective solution for implementing RS-232 communication in a wide range of electronic devices. It is commonly used in applications where a simple and robust serial interface is required.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess