EN
  • EN
  • DE

SP207BET

Part No SP207BET
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1256902-SP207BET
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP207BET CAD Model

Description

The SP207BET is a multi-channel RS-232 transceiver from Sipex Corporation. It's designed for serial communication applications, providing a robust interface between a microcontroller or UART and an RS-232 serial port. This particular model integrates all necessary termination and charge pump circuitry to meet RS-232 voltage level requirements from a single 3.3V or 5V power supply. The SP207BET ensures reliable data transmission and reception in environments prone to noise and voltage fluctuations.

Applications:

  • Serial data communication
  • Interface between microcontrollers and RS-232 ports
  • Industrial control systems
  • Point-of-Sale (POS) equipment
  • Diagnostic ports

Features:

  • Meets all RS-232E and V.28 specifications
  • Operates from a single 3.3V or 5V power supply
  • Integrated charge pump for RS-232 voltage levels
  • Data rates up to 120 kbps
  • Low power consumption
  • Enhanced ESD protection: ±15kV Human Body Model

Benefits:

  • Simplified design: Requires minimal external components, reducing board space and cost.
  • Reliable communication: Ensures robust data transmission even in noisy environments thanks to its compliance with RS-232 standards and ESD protection.
  • Wide application range: Suitable for diverse industrial and commercial applications requiring RS-232 communication.
  • Low power consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • Enhanced protection: Provides strong electrostatic discharge (ESD) protection, preventing damage to the IC and connected devices.

Additional Details:

The SP207BET typically comes in a TSSOP package. It includes internal capacitors for the charge pump, further simplifying the design process. The device supports a wide operating temperature range, making it suitable for harsh environments. This transceiver is a direct replacement for popular industry-standard devices, ensuring compatibility and ease of integration. The SP207BET's low power operation makes it ideal for portable and battery-powered applications. Its robust design ensures reliable communication in various industrial and commercial settings.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess