The AS2954AS-5.0/TR is a fixed output voltage regulator manufactured by Sipex Corporation. It is designed to provide a stable 5.0V output from a higher input voltage. It is commonly used in various electronic devices to ensure a consistent and reliable power supply for sensitive components.
Applications:
- Microcontroller power supplies
- Logic circuits
- Sensor power
- Portable electronic devices
- Post-regulation for switching power supplies
Features:
- Fixed 5.0V output voltage
- Low dropout voltage
- Overcurrent protection
- Overtemperature protection
- Short-circuit protection
- Available in a small surface-mount package
Benefits:
- Provides a stable and regulated 5.0V power supply, improving the reliability of connected circuits.
- Protects connected circuits from damage due to overcurrent, overtemperature, or short-circuit conditions.
- Simplifies power supply design due to its integrated protection features.
- Enables use in portable devices with low dropout voltage, extending battery life.
- Allows for compact designs due to its small surface-mount package.
Technical Specifications:
The AS2954AS-5.0/TR has a typical dropout voltage of 0.5V at a load current of 1A. The input voltage range is typically from 2.5V to 6.5V. It is commonly available in a SOT-223 package. It includes thermal shutdown protection. The operating temperature range is typically -40°C to +125°C. Refer to the manufacturer's datasheet for precise specifications.