EN
  • EN
  • DE

SM6126NSKPC-TRG

Part No SM6126NSKPC-TRG
Manufacturer Sinopower
Catalog Misc Products
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838078-SM6126NSKPC-TRG
Ultra Librarian 3D Model Ultra Librarian SM6126NSKPC-TRG CAD Model

Description

The SM6126NSKPC-TRG is an N-Channel enhancement mode MOSFET from Sinopower. It is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. It is commonly used in synchronous rectification, DC-DC converters, and load switching applications.

Applications:

  • Synchronous Rectification: Used in power supplies to improve efficiency by replacing diodes with MOSFETs.
  • DC-DC Converters: Integrated into DC-DC converters for voltage regulation in various electronic devices.
  • Load Switching: Employed to control power distribution in electronic systems, ensuring efficient power management.
  • Power Management in Portable Devices: Suitable for smartphones, laptops, and other portable electronics to optimize battery life.

Features:

  • N-Channel MOSFET: Offers high current handling capabilities and efficient switching performance.
  • Low On-Resistance (RDS(on)): Minimizes power loss, enhancing overall system efficiency.
  • Fast Switching Speed: Enables efficient power conversion with minimal switching losses.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • RoHS Compliant: Meets environmental standards, reducing the use of hazardous substances.

Benefits:

  • Improved Power Efficiency: Low RDS(on) minimizes power dissipation, leading to higher efficiency and lower operating temperatures.
  • Extended Battery Life: Efficient power management optimizes battery performance in portable devices.
  • Compact and Lightweight: Small package size allows for integration into space-constrained applications.
  • Reliable Operation: Designed for stable and consistent performance in demanding environments.
  • Simplified Circuit Design: N-Channel configuration simplifies gate driving requirements.

Additional Details:

The SM6126NSKPC-TRG features a low gate charge for reduced switching losses and improved efficiency. Its thermal resistance is optimized to facilitate efficient heat dissipation. Detailed specifications, including voltage and current ratings, are available in the product datasheet.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess