EN
  • EN
  • DE

SM6103PSUC-TRG

Part No SM6103PSUC-TRG
Manufacturer Sinopower
Catalog Misc Products
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838076-SM6103PSUC-TRG
Ultra Librarian 3D Model Ultra Librarian SM6103PSUC-TRG CAD Model

Description

The SM6103PSUC-TRG is a P-Channel enhancement mode MOSFET produced by Sinopower. This MOSFET is designed for a variety of power management applications, offering efficient switching and low on-resistance (RDS(on)). It's suitable for portable devices and systems requiring efficient power handling.

Applications:

  • Load Switching: Used in various electronic circuits to control power supply to different parts of the system.
  • DC-DC Conversion: Employed in DC-DC converters to regulate voltage levels in portable devices and power supplies.
  • Power Management in Portable Devices: Ideal for use in smartphones, tablets, and other portable electronics to optimize battery life.
  • Battery Management Systems (BMS): Integrated into BMS circuits to monitor and protect batteries from overcharging and discharging.

Features:

  • P-Channel MOSFET: Offers design flexibility and is suitable for high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves overall efficiency.
  • Fast Switching Speed: Enables rapid switching for efficient power conversion.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • RoHS Compliant: Ensures environmental compliance and reduced hazardous substances.

Benefits:

  • Enhanced Power Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency and lower operating temperatures.
  • Improved Battery Life: Efficient power management extends battery life in portable devices.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Reliable Performance: Designed for stable and consistent performance in demanding environments.
  • Simplified Circuit Design: P-Channel configuration simplifies driving requirements in certain applications.

Additional Details:

The SM6103PSUC-TRG features a low gate charge, which contributes to its fast switching speed. Its thermal resistance is optimized for efficient heat dissipation. Detailed specifications including voltage and current ratings are available in the product datasheet.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess