EN
  • EN
  • DE

SM4804DSKC-TRG

Part No SM4804DSKC-TRG
Manufacturer Sinopower
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sinopower
Win Source Part Number 326698-SM4804DSKC-TRG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM4804DSKC-TRG CAD Model

Description

The SM4804DSKC-TRG is an N-Channel enhancement mode Power MOSFET from Sinopower Semiconductor, designed for efficient power switching. Leveraging advanced trench MOSFET technology, this device provides low RDS(ON), reduced gate charge, and rapid switching capabilities. These attributes make it ideal for a range of power management applications where efficiency and reliability are paramount.

Applications

  • Synchronous Rectification in AC/DC and DC/DC converters
  • Load Switching
  • Power Tools
  • Motor Control Applications
  • Battery Management Systems

Features

  • Low RDS(ON) minimizes conduction losses
  • Low Gate Charge (Qg) enables fast switching
  • Avalanche Rated
  • RoHS Compliant
  • Halogen-Free
  • Surface Mount Package

Benefits

  • Enhanced efficiency in power conversion circuits due to minimal RDS(ON)
  • Reduced switching losses at higher frequencies
  • Improved thermal performance
  • Increased system reliability
  • Environmentally friendly

Additional Details

The SM4804DSKC-TRG is characterized by a drain-source voltage (VDS) rating that is typically around 30V. The continuous drain current (ID) rating can vary depending on the application and thermal management, potentially reaching significant amperage. Its RDS(ON) value is typically in the milliohm range, which minimizes power loss during operation. This MOSFET is available in a surface-mount package, optimizing the use of board space. Designed to operate across a wide temperature range, it is well-suited for industrial applications with demanding conditions. Its fast switching speed is crucial for high-frequency DC-DC converters, and the avalanche rating ensures protection against voltage spikes. The SM4804DSKC-TRG offers a high-performance solution tailored to meet the demands of contemporary power management systems, providing a blend of efficiency, reliability, and environmental responsibility.

The 'TRG' suffix usually indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess