EN
  • EN
  • DE

SM4378NSKPC-TRG

Part No SM4378NSKPC-TRG
Manufacturer Sinopower
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sinopower
Win Source Part Number 326691-SM4378NSKPC-TRG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM4378NSKPC-TRG CAD Model

Description

The SM4378NSKPC-TRG is an N-Channel enhancement mode Power MOSFET from Sinopower Semiconductor. This device is fabricated using advanced trench MOSFET technology to provide excellent RDS(ON), low gate charge, and fast switching performance. It is designed for use in a wide variety of power management applications.

Applications

  • Synchronous Rectification in AC/DC and DC/DC converters
  • Load Switching
  • Power Tools
  • Motor Control
  • Battery Management Systems (BMS)

Features

  • Low RDS(ON) to minimize conduction losses
  • Low Gate Charge (Qg) for fast switching
  • Low Gate Resistance (Rg)
  • Avalanche Rated
  • RoHS Compliant
  • Halogen-Free

Benefits

  • Increased efficiency in power conversion circuits due to low RDS(ON)
  • Reduced switching losses at high frequencies due to low gate charge
  • Improved thermal performance
  • Enhanced system reliability
  • Environmentally friendly

Additional Details

The SM4378NSKPC-TRG has a drain-source voltage (VDS) rating of typically 30V. The continuous drain current (ID) rating varies depending on the specific application and thermal management but can reach significant amperage. The RDS(ON) is typically in the milliohm range, ensuring minimal power loss during operation. The device is available in a surface-mount package, optimizing board space utilization. It's designed to operate over a wide temperature range, suitable for demanding industrial applications.

This MOSFET is particularly well-suited for synchronous rectification, where its low RDS(ON) contributes significantly to improving converter efficiency. Its fast switching speed also makes it ideal for high-frequency DC-DC converters. The avalanche rating adds a layer of robustness to the design, protecting the device from transient voltage spikes. The SM4378NSKPC-TRG is a high-performance MOSFET designed to meet the needs of modern power management systems.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess