EN
  • EN
  • DE

SM2202NSQGC-TRG

Part No SM2202NSQGC-TRG
Manufacturer Sinopower
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838008-SM2202NSQGC-TRG
Ultra Librarian 3D Model Ultra Librarian SM2202NSQGC-TRG CAD Model

Description

The SM2202NSQGC-TRG is a high-performance N-Channel MOSFET from Sinopower Semiconductor. This device is designed to provide efficient power switching in a variety of applications. Its low on-resistance minimizes conduction losses, contributing to overall system efficiency.

Applications:

  • Synchronous Rectification in AC/DC and DC/DC Converters: Improves efficiency by replacing diodes with MOSFETs.
  • Load Switching: Efficiently controls power to various loads in electronic systems.
  • DC Motor Control: Provides precise control over DC motor speed and direction.
  • Battery Management Systems (BMS): Used for charging and discharging control in battery-powered devices.
  • Power Management in Portable Devices: Optimizes power consumption in laptops, tablets, and smartphones.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, enhancing efficiency.
  • High Avalanche Energy: Provides robustness against voltage spikes and transient events.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Logic Level Gate Drive: Allows direct drive from logic circuits, simplifying design.
  • RoHS Compliant: Environmentally friendly, meeting Restriction of Hazardous Substances directives.
  • Halogen-Free: Further enhances environmental compliance.

Benefits:

  • Increased Energy Efficiency: Low RDS(on) reduces power dissipation, leading to energy savings.
  • Improved System Reliability: High avalanche energy rating enhances robustness.
  • Simplified Circuit Design: Logic level gate drive eases integration with control circuitry.
  • Compact Design: Suitable for space-constrained applications.
  • Environmentally Conscious: RoHS compliance and halogen-free construction support green initiatives.

Additional Details:

The SM2202NSQGC-TRG is typically available in a surface-mount package, which contributes to compact designs and efficient thermal management. It is designed to operate within a specified voltage and current range, ensuring safe and reliable performance. Refer to the datasheet for precise electrical characteristics, thermal resistance, and package dimensions.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess