EN
  • EN
  • DE

SH67P33X-AB082

Part No SH67P33X-AB082
Manufacturer Sino Wealth
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sino Wealth
Win Source Part Number 320574-SH67P33X-AB082
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SH67P33X-AB082 CAD Model

Description

The SH67P33X-AB082 is a microcontroller unit (MCU) manufactured by Sino Wealth, designed for a variety of embedded control applications. As a member of the SH67P33X family, this MCU aims to provide a balance of processing power, low power consumption, and integrated peripherals, making it suitable for diverse embedded tasks.

Applications

  • Smart Home Automation: Utilized in controlling smart home devices like lighting systems, thermostats, and security systems.
  • Consumer Electronics: Suitable for integration into remote controls, toys, and wearable technology devices.
  • Industrial Control Systems: Integrated into automation systems, sensor interfaces, and motor control applications.
  • Medical Equipment: Used in portable health monitoring devices and diagnostic equipment.
  • Automotive Applications: Employed in dashboard controls, sensor interfaces, and basic control units within vehicles.

Features

  • Core Architecture: Based on an enhanced 8051 core, providing efficient instruction execution.
  • Memory: Includes Flash memory for program storage and SRAM for data storage. Consult the datasheet for specific memory capacities.
  • I/O Ports: Offers multiple GPIO (General Purpose Input/Output) pins for interfacing with external components.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing, pulse generation, and event counting.
  • Communication Interfaces: Supports UART, SPI, and I2C communication protocols for serial communication with external devices.
  • ADC/DAC: Features an integrated Analog-to-Digital Converter (ADC) for analog sensor signal acquisition and a Digital-to-Analog Converter (DAC) for generating analog output signals.
  • Low Power Modes: Incorporates several low-power modes to reduce power consumption in battery-powered applications.
  • PWM: Includes PWM (Pulse Width Modulation) outputs for motor control, lighting control, and other applications requiring variable pulse signals.

Benefits

  • Versatile: Suitable for a wide range of applications due to its flexible architecture and integrated peripherals.
  • Efficient: Offers a balance of performance and low power consumption, making it ideal for battery-powered devices.
  • Cost-Effective: Delivers a cost-efficient solution for a variety of embedded control applications.
  • Easy to Program: Supports standard programming tools and languages, simplifying the software development process.
  • Reliable: Engineered for robust performance in diverse operating conditions.

Additional Details

The SH67P33X-AB082 typically operates within a voltage range of 2.0V to 5.5V and is available in various package options such as QFN and LQFP. The operating temperature range is generally specified as -40°C to +85°C, making it suitable for both industrial and consumer applications. Detailed specifications, including memory capacities, I/O pin counts, and communication interface details, can be found in the official datasheet from Sino Wealth.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess