EN
  • EN
  • DE

SESD3Z5V

Part No SESD3Z5V
Manufacturer SINO-IC
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092344-SESD3Z5V
Categories OEM Parts( S )
Manufacturer SINO-IC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SESD3Z5V CAD Model

Description

The SESD3Z5V is a transient voltage suppression (TVS) diode manufactured by SINO-IC. It is designed to safeguard sensitive electronic components from damage caused by electrostatic discharge (ESD) and other transient voltage events. Its key features include a fast response time, low clamping voltage, and small package size, making it ideal for various protection applications.

Applications

  • Smartphones: Protection of I/O ports like USB, charging ports, and audio jacks from ESD strikes.
  • Tablets: Safeguarding power and data lines from transient voltages.
  • Portable Devices: ESD protection in MP3 players, digital cameras, and portable gaming consoles.
  • USB Interfaces: Protecting USB ports and related circuitry in computers and peripherals.
  • HDMI Ports: Shielding HDMI ports in TVs, monitors, and other display devices.

Features

  • Low Clamping Voltage: Limits voltage overshoot during transient events to protect downstream components.
  • Fast Response Time: Quickly responds to transient voltages, minimizing the risk of damage.
  • Small Package Size: Allows for compact PCB designs and easy integration into small devices.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.

Benefits

  • Improved System Reliability: Protects sensitive electronic devices from ESD and transient voltages, enhancing overall reliability.
  • Reduced Downtime: Minimizes equipment failures due to voltage surges and ESD events.
  • Cost-Effective Protection: Prevents costly repairs and replacements of damaged components.
  • Enhanced Signal Integrity: Low capacitance ensures minimal signal degradation in high-speed applications.
  • Compact Design: Small footprint allows for efficient use of board space in portable devices.

Additional Details

The SESD3Z5V typically comes in a SOD-323 package. It has a reverse standoff voltage of 5V. For precise specifications, including clamping voltage, peak pulse current, and capacitance, it's essential to consult the manufacturer's datasheet. Proper component selection and placement are crucial for achieving effective ESD protection.

Designed to protect against the harmful effects of electrostatic discharge and other transient voltage events, the SESD3Z5V is an important component for ensuring the longevity and robustness of electronic devices in a wide range of applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2,295+ $0.0218 $50.0310
5,590+ $0.0179 $100.0610
8,675+ $0.0173 $150.0775
11,905+ $0.0168 $200.0040
15,435+ $0.0162 $250.0470
20,690+ $0.0145 $300.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 2295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess