EN
  • EN
  • DE

SIM5320E-PCIE

Part No SIM5320E-PCIE
Manufacturer Simcom
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1093095-SIM5320E-PCIE
Categories OEM Parts( S )
Manufacturer Simcom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIM5320E-PCIE CAD Model

Description

The SIM5320E-PCIE is a 3G HSPA+ module from Simcom, designed for high-speed wireless communication and data transfer over cellular networks. It supports HSPA+ technology, offering significantly faster data rates compared to traditional GSM/GPRS modules. This module is ideal for applications requiring high bandwidth, such as video streaming, remote access, and internet browsing. The PCI Express Mini Card interface allows for easy integration into laptops, tablets, and other devices.

Applications

  • Mobile broadband access.
  • Laptop and tablet computers.
  • Industrial routers.
  • Remote video surveillance.
  • Point-of-sale (POS) terminals.
  • Automotive telematics.
  • M2M (Machine-to-Machine) applications.

Features

  • 3G HSPA+ module.
  • PCI Express Mini Card interface.
  • Supports voice calls and SMS messaging.
  • High-speed data transfer (HSPA+).
  • GPS/GNSS support for location tracking.
  • AT command interface.
  • TCP/IP protocol stack.
  • SIM card interface.
  • Low power consumption.

Benefits

  • High-speed wireless communication over 3G networks.
  • Easy integration into devices with PCI Express Mini Card slots.
  • Mobile broadband access for laptops and tablets.
  • Remote monitoring and control capabilities.
  • Location tracking with GPS/GNSS support.
  • Global coverage with 3G support.

Additional Details

The SIM5320E-PCIE 3G HSPA+ module provides a reliable and high-performance wireless communication solution. It supports a wide range of frequencies, ensuring compatibility with cellular networks worldwide. The PCI Express Mini Card interface simplifies integration into devices with this standard interface. The integrated GPS/GNSS receiver allows for location tracking capabilities. It supports standard AT commands for controlling the module's functions. Specific technical specifications, including operating voltage, power consumption, data transfer rates, and supported frequencies, can be found in the datasheet. This module is well-suited for applications requiring high-speed wireless connectivity and location tracking features.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0428
Honeywell
Contact for details
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Shikues
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess