The SIM300 is a GSM/GPRS module manufactured by Simcom. This module enables wireless communication capabilities for various applications, utilizing the GSM and GPRS networks for data and voice transmission. It's a compact and reliable solution for adding cellular connectivity to embedded systems and IoT devices.
Applications:
- Remote monitoring systems
- Asset tracking
- Security systems
- Automotive telematics
- Industrial control
Features:
- GSM/GPRS 900/1800/1900MHz
- GPRS multi-slot class 10/8
- GPRS mobile station class B
- Compliant to GSM phase 2/2+
- AT command control
Benefits:
- Enables wireless connectivity for various devices
- Remote control and monitoring capabilities
- Global coverage through GSM/GPRS networks
- Cost-effective solution for cellular communication
- Easy integration into existing systems
Additional Details:
The SIM300 module supports standard GSM features such as SMS, voice calls, and data transmission over GPRS. It operates on the 900/1800/1900MHz frequencies, providing compatibility with GSM networks worldwide. The module's compact size and surface-mount design facilitate easy integration into various electronic devices. Power supply and antenna connections are required for operation. It supports various AT commands allowing for control of GSM functionalities through a microcontroller or other embedded processor. The module includes various interfaces like UART, and SIM card holder interface. The GPRS multi-slot class 10/8 enables data rates up to 85.6 kbps.
The SIM300 is a mature product with extensive documentation and community support, making it a popular choice for developers seeking a reliable GSM/GPRS connectivity solution. Simcom is a well-known manufacturer of wireless modules, ensuring the quality and performance of the SIM300. It's suited for M2M applications where constant connectivity is required.