EN
  • EN
  • DE

SSF3420

Part No SSF3420
Manufacturer Silikron Semiconductor Co.,LTD.
Catalog Electronic Wholesale
Description PWM applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SilikrON Semiconductor Co.,LTD.
Win Source Part Number 1259264-SSF3420
Manufacturer Homepage www.silikron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSF3420 CAD Model

Description

The SSF3420 is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Silikron Semiconductor Co., LTD. It is designed for high-efficiency switching in a variety of power applications. The '3420' likely indicates a specific voltage and current rating and possibly other key performance characteristics. It is likely an N-Channel MOSFET based on similar part numbers.

Applications

  • DC-DC Converters: Used as a switching element in DC-DC converters to regulate voltage.
  • Motor Control: Employed in motor control circuits for efficient switching and power control.
  • Power Inverters: Used in power inverters to convert DC voltage to AC voltage.
  • Load Switching: Used for switching power to various loads in electronic circuits.
  • Battery Management Systems: Acts as a switch to control charging and discharging of batteries.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching applications.
  • High Avalanche Energy: Withstands high avalanche energy, enhancing reliability.
  • Surface Mount Package: Allows for automated assembly and saves board space.
  • High Reliability: Designed for long-term reliability in demanding environments.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation and improves overall efficiency.
  • Reduced Heat Generation: Minimizes heat generation, leading to cooler operation.
  • Increased System Reliability: High avalanche energy capability and robust design ensure reliable operation.
  • Simplified Assembly: Surface mount package simplifies the assembly process.
  • Compact Design: Small footprint saves valuable board space.
  • Environmental Compliance: RoHS compliance ensures environmentally friendly operation.

The SSF3420 is typically available in a surface-mount TO-252 or similar package. It is designed to operate within a specific voltage and current range. Consult the datasheet for detailed electrical characteristics, thermal resistance, and gate charge information. The datasheet will contain the specific on-resistance, voltage, and current ratings for this MOSFET.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess