EN
  • EN
  • DE

SST89E54RD2-40-C-NJ

Part No SST89E54RD2-40-C-NJ
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description FlashFlex51 MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1260023-SST89E54RD2-40-C-NJ
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89E54RD2-40-C-NJ CAD Model

Description

The SST89E54RD2-40-C-NJ is a high-performance 8051-based microcontroller with integrated flash memory from Silicon Storage Technology (SST). It combines a powerful microcontroller core with a large amount of on-chip flash memory, making it suitable for a wide range of embedded applications.

Applications:

  • Industrial Control: Managing and controlling industrial processes and equipment.
  • Consumer Electronics: Implementing control functions in various consumer devices.
  • Motor Control: Driving and controlling electric motors.
  • Instrumentation: Acquiring and processing data from sensors.
  • Embedded Networking: Implementing communication protocols in embedded systems.

Features:

  • 8051-Based Microcontroller Core: Industry-standard architecture for ease of use and development.
  • 64 KB Flash Memory: Provides ample storage for program code and data.
  • 1280 Bytes of RAM: Enables efficient data manipulation.
  • 32 Programmable I/O Lines: Allows for flexible interfacing with external devices.
  • Timers/Counters: Provides timing and counting capabilities.
  • UART, SPI, and I2C Interfaces: Supports various communication protocols.
  • Watchdog Timer: Enhances system reliability by detecting and recovering from errors.

Benefits:

  • High Performance: Fast execution speed for demanding applications.
  • Large Memory Capacity: Ample storage for program code and data.
  • Flexible I/O: Allows for easy interfacing with external devices.
  • Integrated Peripherals: Reduces the need for external components.
  • Enhanced Reliability: Watchdog timer ensures robust system operation.

The SST89E54RD2-40-C-NJ operates at up to 40 MHz. It is available in various packages. Refer to the Silicon Storage Technology (SST) datasheet for detailed specifications, pinout diagrams, and application notes to optimize the use of this microcontroller in your design.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess