EN
  • EN
  • DE

SST89E52RD2-40-C-NJE

Part No SST89E52RD2-40-C-NJE
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description FlashFlex51 MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1260017-SST89E52RD2-40-C-NJE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89E52RD2-40-C-NJE CAD Model

Description

The SST89E52RD2-40-C-NJE is an 8-bit microcontroller based on the industry-standard 8051 architecture, manufactured by Silicon Storage Technology (SST). It features a high-speed Flash memory for program storage, offering a balance of performance, flexibility, and cost-effectiveness. It is designed for a wide range of embedded applications requiring moderate processing power and non-volatile memory.

Applications:

  • Industrial control systems: Used in motor control, process automation, and sensor data acquisition.
  • Consumer electronics: Found in appliances, remote controls, and other consumer devices.
  • Security systems: Employed in alarm systems, access control systems, and surveillance equipment.
  • Automotive electronics: Utilized in dashboard displays, engine control units, and other automotive applications.
  • Embedded systems: General-purpose microcontroller for various embedded applications.

Features:

  • 8051-compatible architecture: Provides a familiar and well-supported programming environment.
  • High-speed Flash memory: Allows for in-system programming and fast program execution.
  • On-chip RAM: Provides memory for data storage and processing.
  • Multiple I/O ports: Enable communication with external devices and sensors.
  • Timers and counters: Support timing and counting functions.
  • Serial communication interfaces (UART, SPI, I2C): Facilitate communication with other devices and systems.
  • Watchdog timer: Prevents system lock-up by resetting the microcontroller in case of software errors.

Benefits:

  • Cost-effective solution: Provides a balance of performance and features at a competitive price.
  • Easy to program: 8051 architecture is widely supported by development tools and resources.
  • Flexible and versatile: Can be used in a wide range of applications.
  • Reliable operation: Watchdog timer and other features ensure stable and reliable operation.

The SST89E52RD2-40-C-NJE microcontroller offers a reliable and cost-effective solution for embedded applications. Its 8051-compatible architecture, high-speed Flash memory, and versatile peripheral set make it a popular choice for industrial control, consumer electronics, and other applications. The device’s integrated features and robust design ensure stable and reliable operation in demanding environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess