EN
  • EN
  • DE

SST89E516RD2-40-C-NJ

Part No SST89E516RD2-40-C-NJ
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description FlashFlex51 MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1260015-SST89E516RD2-40-C-NJ
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST89E516RD2-40-C-NJ CAD Model

Description

The SST89E516RD2-40-C-NJ is a high-performance 8-bit microcontroller from Silicon Storage Technology (SST). It utilizes an enhanced 8051 architecture and incorporates a large Flash memory for program storage and execution. This microcontroller is designed for embedded control applications that require substantial memory and processing power.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and process automation.
  • Consumer Electronics: Found in smart home devices, remote controls, and appliance controllers.
  • Automotive Electronics: Employed in dashboard controllers, sensor interfaces, and lighting control systems.
  • Medical Devices: Used in portable medical equipment, patient monitoring systems, and diagnostic tools.
  • Communication Systems: Utilized in wireless communication modules, network interfaces, and data loggers.

Features:

  • Enhanced 8051 Architecture: Delivers improved performance and code efficiency compared to standard 8051 microcontrollers.
  • Large Flash Memory: Provides ample storage space for program code and data. Specifically, it features 128KB of Flash memory.
  • Internal RAM: Offers on-chip RAM for data storage and manipulation.
  • Multiple I/O Ports: Provides numerous programmable input/output pins for interfacing with external devices.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for serial communication.
  • Timers and Counters: Offers multiple timers and counters for timing and event counting.
  • Watchdog Timer: Enhances system reliability by detecting and recovering from software errors.
  • Power Management Features: Includes power-saving modes to reduce power consumption.

Benefits:

  • High Performance: The enhanced 8051 architecture enables faster execution of code.
  • Large Memory Capacity: The large Flash memory allows for complex applications.
  • Flexible I/O: The multiple I/O ports provide versatility in interfacing with external devices.
  • Low Power Consumption: The power management features help to extend battery life in portable applications.
  • Robust Design: The watchdog timer ensures reliable operation in harsh environments.
  • Easy Development: Compatible with standard 8051 development tools.

Additional Details:

The SST89E516RD2-40-C-NJ operates at a clock frequency of up to 40 MHz. It supports in-system programming (ISP) for easy firmware updates. The microcontroller is available in various package options, including PLCC and QFP. The operating voltage range is typically between 2.7V and 5.5V. SST's SuperFlash technology provides superior data retention and endurance. This device incorporates a full duplex UART, allowing simultaneous transmission and reception of data. The device also features a programmable counter array (PCA) with multiple capture/compare modules.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,673 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess