The SST39VF800A-70 is an 8 Mbit Multi-Purpose Flash (MPF) device manufactured by Silicon Storage Technology (SST). It is organized as 1M x8 and is designed for a wide range of applications requiring non-volatile memory. This flash memory features a fast read access time of 70ns and operates from a single 2.7V to 3.6V power supply. It is designed for in-system programming and offers high endurance and reliability.
Applications
- Embedded systems requiring non-volatile memory
- Storage for microcontroller programs and data
- Data logging applications
- Consumer electronics
- Industrial control systems
Features
- 8 Mbit Flash Memory: Organized as 1M x8 for ample storage capacity.
- Fast Read Access Time: 70 ns access time for quick data retrieval.
- Low Power Consumption: Efficient power usage during operation and standby.
- CMOS Multi-Purpose Flash (MPF): Utilizing CMOS technology for performance and efficiency.
- Single Voltage Read and Write Operations: Operates from 2.7V to 3.6V.
- Superior Reliability: Designed for high endurance and data retention.
- Sector Erase Capability: Allows for selective erasure of memory blocks.
- Fast Erase and Byte-Program: Enables efficient memory updates.
- Automatic Write Timing: Simplifies the write process.
- End-of-Write Detection: Provides status information for successful write operations.
- JEDEC Standard Packaging: Available in industry-standard packages for ease of integration.
Benefits
- Fast data access improves system performance.
- Low power consumption extends battery life in portable devices.
- High endurance ensures long-term data retention.
- Sector erase capability allows for efficient memory management.
- Easy integration due to JEDEC standard packaging.
- Cost-effective solution for non-volatile memory requirements.
Technical Specifications
The SST39VF800A-70 operates within a temperature range of -40°C to +85°C. It supports a specified number of erase/write cycles per sector. The device utilizes a command sequence to initiate erase and write operations. Packaging options typically include TSOP and PDIP. Refer to the manufacturer's datasheet for detailed timing diagrams, electrical characteristics, and reliability specifications.