EN
  • EN
  • DE

SST39VF020-90-4C-NH

Part No SST39VF020-90-4C-NH
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 512 Kbit / 1 Mbit / 2 Mbit / 4 Mbit (x8) Multi-Purpose Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259897-SST39VF020-90-4C-NH
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39VF020-90-4C-NH CAD Model

Description

The SST39VF020-90-4C-NH is a 2 Mbit Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology (SST). It is designed for high-performance, low-power applications requiring fast read access and reliable data storage. The device uses SST's SuperFlash technology, which offers superior performance and reliability compared to traditional flash memory.

Applications:

  • Embedded Systems: Storing code and data in embedded systems.
  • Consumer Electronics: Used in digital cameras, MP3 players, and other portable devices.
  • Industrial Control Systems: Storing configuration data and program code.
  • Networking Equipment: Storing firmware and configuration settings.
  • BIOS Storage: Storing the BIOS code in computer systems.

Features:

  • 2 Mbit (256K x 8) Flash Memory: Provides 2 megabits of non-volatile memory storage.
  • SuperFlash Technology: Offers superior performance and reliability.
  • Fast Read Access Time: 90 ns read access time for fast data retrieval.
  • Low Power Consumption: Designed for low-power operation.
  • Sector Erase: Allows for selective erasure of memory sectors.

Benefits:

  • High Performance: Fast read access time enables quick execution of code and data retrieval.
  • Reliable Data Storage: SuperFlash technology ensures data integrity and longevity.
  • Low Power Operation: Extends battery life in portable applications.
  • Flexible Memory Management: Sector erase capability allows for efficient memory management.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory storage.

Additional Details:

The SST39VF020-90-4C-NH operates with a single 2.7V to 3.6V power supply. It features a JEDEC standard pinout for easy integration into existing systems. The device supports both sector erase and chip erase operations. The endurance is rated for 100,000 cycles per sector. This Flash memory is used in many applications needing non-volatile storage with fast access. The part number specifies a 90ns access time, 4C temperature range, and NH package. Proper decoupling is recommended for stable operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess