EN
  • EN
  • DE

SST39SF040-70-4C-PHE-ND

Part No SST39SF040-70-4C-PHE-ND
Manufacturer Silicon Storage Technology, Inc
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case DIP
Manufacturer Silicon Storage Technology, Inc
Manufacturer Homepage www.sst.com
Win Source Part Number 727250-SST39SF040-70-4C-PHE-ND
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39SF040-70-4C-PHE-ND CAD Model

Description

The SST39SF040-70-4C-PHE-ND is a 4 Mbit Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology (SST), now Microchip Technology. This Flash memory is designed for applications requiring non-volatile storage with fast read access times.

Applications

  • Embedded systems: Stores code and data in embedded microcontrollers and processors.
  • Data logging: Used in data loggers for storing sensor data.
  • Audio storage: Stores audio files in portable audio players.
  • Firmware storage: Used to store firmware in various electronic devices.
  • Boot memory: Stores boot code for microprocessors and microcontrollers.

Features

  • 4 Mbit (512K x 8) memory organization: Provides ample storage capacity.
  • Fast read access time (70 ns): Enables high-speed data retrieval.
  • Low power consumption: Minimizes power dissipation, extending battery life in portable devices.
  • Sector erase capability: Allows for selective erasure of memory blocks.
  • Endurance: Capable of withstanding a large number of erase/program cycles.
  • Single 5V power supply: Simplifies system design and reduces component count.

Benefits

  • High performance: Fast read access time enables efficient data retrieval.
  • Low power consumption: Extends battery life in portable applications.
  • Flexibility: Sector erase capability allows for efficient memory management.
  • Reliability: High endurance ensures data integrity over a long period.
  • Ease of use: Single 5V power supply simplifies system design.

Additional Details

The SST39SF040-70-4C-PHE-ND is designed for applications requiring a combination of high performance, low power, and reliability. It features a JEDEC standard pinout for easy integration into existing systems. Detailed specifications, including timing characteristics, power consumption, and programming information, can be found in the device's datasheet from Microchip Technology (formerly SST). The '-70' indicates the access time (70ns), '-4C' refers to the temperature grade, and 'PHE' likely denotes the package type (likely a PDIP or similar through-hole package). The '-ND' suffix may be a distributor-specific code.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess