EN
  • EN
  • DE

SST39LF400A-55-4C-EK

Part No SST39LF400A-55-4C-EK
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 2 Mbit / 4 Mbit / 8 Mbit (x16) Multi-Purpose Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259854-SST39LF400A-55-4C-EK
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39LF400A-55-4C-EK CAD Model

Description

The SST39LF400A-55-4C-EK is a 4 Mbit Multi-Purpose Flash (MPF) memory manufactured by Silicon Storage Technology (SST). This device is organized as 512K x 8 and operates at 3.0-3.6V. It features a high performance CMOS SuperFlash® technology.

Applications:

  • Storage of program code in embedded systems
  • Data storage in portable devices
  • Firmware storage in consumer electronics
  • Boot memory in microcontrollers
  • Wireless communication devices

Features:

  • 4 Mbit (512K x 8)
  • Single Voltage Read and Write Operations: 3.0-3.6V
  • Superior Reliability with SST’s Proprietary, High Performance CMOS SuperFlash Technology
  • Low Power Consumption
  • Fast Read Access Time: 55 ns
  • Sector Erase Capability
  • Chip-Erase for Fast Mass Production
  • Write Protection
  • Endurance: 100,000 Cycles (typical)
  • Packages: 32-Lead PLCC

Benefits:

  • Fast Access Time: The 55 ns access time ensures quick retrieval of data, crucial for real-time applications.
  • Low Power Consumption: Reduces energy consumption in battery-powered devices, extending battery life.
  • High Reliability: SST's SuperFlash technology offers robust data retention and high endurance.
  • Sector Erase: Allows selective erasure of memory blocks, speeding up reprogramming and data management.
  • Single Voltage Operation: Simplifies system design with single 3.0-3.6V power supply requirement.
  • Cost Effective: Offers a competitive solution for embedded flash memory needs.

Additional Details:

The SST39LF400A-55-4C-EK offers fast page write and sector erase operations. The device incorporates sophisticated protection features to prevent accidental program or erase operations. The SuperFlash technology enhances the performance and reliability of the memory device. It is commonly used in a wide array of embedded systems requiring non-volatile memory.

Technical Specifications:

  • Memory Size: 4 Mbit
  • Organization: 512K x 8
  • Supply Voltage: 3.0V - 3.6V
  • Access Time: 55 ns
  • Operating Temperature: 0°C to +70°C
  • Package: 32-Lead PLCC

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess