The SST39LF040-45-4C-NH is a 4 Mbit Multi-Purpose Flash (MPF) manufactured by Silicon Storage Technology (SST). This device is designed with high-performance CMOS SuperFlash technology. It features a single 2.7-3.6V power supply and consumes very low power.
Applications:
- Embedded systems requiring non-volatile memory
- Data storage in consumer electronics
- Firmware storage for microcontrollers
- Boot memory for industrial devices
- Code storage for networking equipment
Features:
- 4 Mbit (512K x 8) organization
- Single 2.7-3.6V read and write operations
- Superior Reliability with endurance of 100,000 cycles (typical)
- Fast Read Access Time of 45 ns
- Low Power Consumption: Active Read Current: 15 mA (typical), Standby Current: 3 μA (typical)
- Sector Erase Capability: Uniform 4 KByte sectors
- Block Erase Capability: Uniform 64 KByte blocks
- Chip-Erase for full memory erasure
- JEDEC Standard Flash footprint
- Available in PLCC and TSOP packages
Benefits:
- Fast read access time improves system performance.
- Low power consumption extends battery life in portable applications.
- High endurance ensures reliable data storage over the product's lifespan.
- Sector and block erase options provide flexibility in memory management.
- JEDEC standard footprint simplifies integration into existing designs.
Specifications:
The SST39LF040-45-4C-NH operates with a single voltage supply ranging from 2.7V to 3.6V. It has a fast read access time of 45 ns. The device typically consumes 15 mA in active read mode and 3 μA in standby mode. The operating temperature range is typically from 0°C to +70°C. The package options include PLCC32 and TSOP32.