The SST34HF1621A-70-4C-LFP is a high-performance CMOS Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology (SST). It's designed for a wide range of embedded systems and applications that demand fast, reliable, and non-volatile storage solutions.
Applications
- Embedded Systems
- Industrial Control Systems
- Networking Devices
- Consumer Electronics
- Data Logging
Features
- High-speed Read and Write operations
- Low Power Consumption
- Fast Access Time: 70 ns
- Sector Erase capability
- Byte/Word Programming
- CMOS Technology for High Reliability
- Minimum 100,000 cycles endurance
- Data Retention: 100 years
Benefits
- Enables fast system boot-up and application execution
- Reduces power consumption in portable devices
- Provides reliable data storage for critical applications
- Simplifies system design with integrated features
- Offers a cost-effective solution for non-volatile memory requirements
Additional Details
The SST34HF1621A-70-4C-LFP operates on a supply voltage of 3.0-3.6V. The 70ns access time is suitable for applications requiring rapid data access. The device is available in various package options to suit diverse PCB layouts. The SST34HF1621A device provides high performance and reliability. Its low power consumption is ideal for battery-powered applications and other energy-sensitive systems. It supports sector erase and byte/word programming features for flexible data management.