The SST29VE010 is a 1 Mbit Page-Mode Flash memory manufactured by Silicon Storage Technology, Inc (SST). It is organized as 128K x 8 and operates at 3.0V. This Flash memory is commonly used in embedded systems, data storage, and other applications requiring non-volatile memory.
Applications:
- Embedded Systems
- Data Logging
- Firmware Storage
- Code Storage
- Portable Devices
Features:
- 1 Mbit (128K x 8) Organization
- 3.0V Operation
- Page-Mode Operation for Fast Write
- Low Power Consumption
- Sector Erase Capability
Benefits:
- Fast Write Performance: The page-mode operation allows for faster write cycles, reducing programming time.
- Low Power Consumption: The low power consumption makes it suitable for battery-powered applications.
- Flexible Storage Solution: The 1 Mbit capacity provides ample storage for embedded code and data.
- Easy Integration: The standard interface simplifies integration into various microcontroller and microprocessor systems.
- Reliable Data Storage: The Flash memory technology ensures reliable data storage even in harsh operating conditions.
Additional Details:
The SST29VE010 is typically packaged in a 32-pin PLCC or TSOP package. It supports sector erase, allowing for selective erasure of memory blocks. The read access time is typically in the range of 70 ns to 150 ns. The device features a low standby current for reduced power consumption in idle mode. It is essential to consult the manufacturer's datasheet for detailed specifications, including timing characteristics, operating temperature range, and endurance ratings. Proper programming algorithms are required to ensure reliable writing and erasure of data. The device is designed to withstand a high number of erase/write cycles, ensuring long-term data retention. The SST29VE010 provides a reliable and cost-effective solution for non-volatile memory storage in a wide range of embedded systems and portable devices. Its fast write performance and low power consumption make it an ideal choice for applications requiring frequent data updates and long battery life. Careful consideration of the timing parameters and operating conditions is essential for optimal performance and reliability.