The SST29VE010-150-4C-EHE is a 1 Mbit Flash memory device from Silicon Storage Technology (SST). It's designed for applications requiring non-volatile storage, fast read access, and low power consumption. This device utilizes SST's SuperFlash technology, known for its high endurance and reliability.
Applications
- Embedded systems for code and data storage
- Consumer electronics for firmware storage
- Industrial control systems for data logging
- Networking equipment for configuration data
- Voice and audio storage applications
Features
- 1 Mbit (128 Kbyte) memory capacity
- Fast read access time of 150 ns
- Low power consumption for battery-powered applications
- High endurance with 100,000 erase/write cycles
- Sector erase capability for flexible memory management
- Chip erase capability for bulk operations
- Single 3.0-3.6V power supply
- JEDEC standard pinout for easy integration
Benefits
- Quick system boot-up and efficient application performance
- Prolonged battery life in portable devices
- Simplified integration into existing systems with a standard pinout
- Long-term data storage with high data retention
- Flexible memory management with sector and chip erase options
Technical Specifications
The SST29VE010-150-4C-EHE features a read access time of 150 ns. It operates on a single 3.0-3.6V power supply. Erase operations can be performed on individual sectors or the entire chip. The device supports a minimum of 100,000 erase/write cycles, ensuring high endurance. Data retention is guaranteed for a long duration, typically 10 years or more. The device is available in standard packages like PLCC32 or TSOP32. Detailed specifications, including timing diagrams and electrical characteristics, are available in the SST datasheet.
This Flash memory device is suitable for a wide range of embedded applications requiring reliable non-volatile storage, fast access, and low power consumption. Its high endurance and flexible erase options make it a versatile choice for various system designs.