EN
  • EN
  • DE

NJM7013F

Part No NJM7013F
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832611-NJM7013F
Ultra Librarian 3D Model Ultra Librarian NJM7013F CAD Model

Description

The NJM7013F is a single operational amplifier manufactured by New Japan Radio (NJR). It is designed for a wide range of general-purpose applications, offering stable performance and reliable operation.

Applications

  • General-purpose amplification
  • Active filters
  • Voltage followers
  • Signal conditioning
  • Oscillators
  • Instrumentation amplifiers
  • Audio amplifiers

Features

  • Single Operational Amplifier: Contains one high-gain operational amplifier in a single package.
  • High Gain: Provides high open-loop voltage gain for amplifying weak signals.
  • Low Input Bias Current: Designed to minimize input bias current.
  • Input Offset Voltage: Low input offset voltage for accurate signal processing.
  • Wide Bandwidth: Features a wide bandwidth for amplifying signals across a broad frequency range.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from output shorts.
  • Operating Voltage: Operates over a specified supply voltage range.
  • Package: Specific package type (F designates the package - likely a small outline package or similar).

Benefits

  • Versatile Application: Suitable for a broad range of general-purpose applications.
  • Stable Performance: Designed for stable and reliable operation.
  • Space Saving: Single op-amp in a compact package saves board space.
  • Reliable Operation: Short-circuit protection enhances reliability.
  • Simplified Design: Industry-standard pinout facilitates easy integration into existing circuits.

Additional Details

The NJM7013F is typically available in a surface-mount package suitable for automated assembly. It is crucial to consult the official datasheet for detailed specifications, including the operating temperature range, supply voltage limits, and recommended external components for optimal performance. The 'F' suffix indicates a specific package type which impacts thermal performance and mounting requirements. The device's characteristics make it a reliable choice for various linear circuit designs.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess