EN
  • EN
  • DE

SST29EE010-120-3C-PH

Part No SST29EE010-120-3C-PH
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 1 Megabit (128K x 8) Page Mode EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259794-SST29EE010-120-3C-PH
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST29EE010-120-3C-PH CAD Model

Description

The SST29EE010-120-3C-PH is a 1 Mbit (128K x 8) CMOS Flash memory device manufactured by Silicon Storage Technology (SST). It's designed for applications requiring non-volatile data storage with fast read access times and low power consumption.

Applications:

  • Embedded Systems: Used for storing firmware, configuration data, and boot code in embedded systems.
  • Industrial Control: Employed in industrial control systems for storing calibration data and program code.
  • Consumer Electronics: Integrated into consumer electronic devices such as digital cameras, MP3 players, and portable gaming devices for storing application code and user data.
  • Networking Equipment: Utilized in networking equipment like routers and switches for storing configuration files and operating system code.

Features:

  • CMOS Technology: Uses CMOS technology for low power consumption.
  • Fast Read Access Time: Offers a fast read access time of 120 ns.
  • Sector Erase: Supports sector erase capability for flexible memory management.
  • Automatic Write Timing: Simplifies write operations by providing automatic write timing.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • JEDEC Standard Packaging: Available in JEDEC standard packages for easy integration.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Access: Enables quick retrieval of data for improved system performance.
  • Flexible Memory Management: Sector erase capability allows for efficient memory management.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Reliable Performance: Ensures reliable data storage and retrieval.

Additional Details:

The SST29EE010-120-3C-PH features a 128K x 8 organization, providing a total of 1 Mbit of storage capacity. It supports various operating modes, including read, write, and erase modes. The device is designed to operate within a specified voltage range and temperature range. It is typically available in a PDIP (Plastic Dual In-line Package) or other similar packages for easy integration into circuit boards. Detailed specifications, including timing diagrams and electrical characteristics, are provided in the product datasheet.

Technical Specifications:

  • Memory Size: 1 Mbit (128K x 8)
  • Access Time: 120 ns
  • Supply Voltage: Typically 5V
  • Operating Temperature Range: Varies depending on the specific model
  • Package Type: PDIP or similar

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess