EN
  • EN
  • DE

ADSP-BF525ABCZ-5

Part No ADSP-BF525ABCZ-5
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Processor | IC DSP CTRLR 16B 533MHZ 289BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface DMA, I2C, PPI, SPI, SPORT, UART, USB
Clock Rate 500MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 132kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.10V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 289-LFBGA, CSPBGA
Supplier Device Package 289-CSPBGA (12x12)
Family Part Number ADSP-BF525
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 709404-ADSP-BF525ABCZ-5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF525ABCZ-5 CAD Model

Description

Product Overview: ADSP-BF525ABCZ-5

The ADSP-BF525ABCZ-5 is a high-performance digital signal processor (DSP) from the reputable manufacturer, Analog Devices Inc. This DSP is part of the Blackfin family, which is well-known for its powerful processing capabilities and efficiency, making it an ideal choice for a wide range of applications, including audio and video processing, automotive systems, industrial control, and communication systems.

Key Features

  • Core Performance: The ADSP-BF525ABCZ-5 features a core clock speed of 500MHz, providing robust computational power to handle complex algorithms and high-speed data processing tasks.
  • Memory: It comes with an integrated 16MB of 16-bit DDR SDRAM, which ensures smooth data handling and storage capabilities.
  • Peripherals: This DSP includes a variety of peripherals such as SPI, UART, CAN, SPORT, and I2C interfaces, offering versatile connectivity options for various external devices.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-BF525ABCZ-5 maintains a balance between performance and power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Package Type: It is available in a 208-ball CSPBGA package, which is compact and suitable for space-constrained applications.

Applications

The ADSP-BF525ABCZ-5 is adept at handling the demands of multiple applications. Its high-speed signal processing capabilities are perfect for:

  • Advanced audio and video processing systems
  • Automotive infotainment and driver assistance systems
  • Industrial control and automation
  • Communication devices and networking equipment
  • Medical imaging and diagnostics

Conclusion

In summary, the ADSP-BF525ABCZ-5 from Analog Devices Inc. is a versatile and powerful DSP that offers a blend of performance, connectivity, and efficiency. Its robust architecture and integrated memory make it a top choice for designers looking to implement advanced digital processing in their products. Whether for multimedia, automotive, industrial, or communication applications, the ADSP-BF525ABCZ-5 delivers the reliability and performance expected from a leader in signal processing technology.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562
NXP / Nexperia
Lowest to $47.9718
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.7941 $60.7941
3+ $49.8824 $149.6472
4+ $48.3236 $193.2944
5+ $46.7647 $233.8235
6+ $45.2059 $271.2354
8+ $40.5294 $324.2352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess