EN
  • EN
  • DE

SST25VF020-20-4C-QA

Part No SST25VF020-20-4C-QA
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0337096+
Reference case BGA
Manufacturer Silicon Storage Technology, Inc
Manufacturer Homepage www.sst.com/
RoHS State Request Verification
Win Source Part Number 756887-SST25VF020-20-4C-QA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF020-20-4C-QA CAD Model

Description

The SST25VF020-20-4C-QA is a 2 Mbit Serial Quad I/O (SQI) Flash memory device manufactured by Silicon Storage Technology (SST). It utilizes a four-bit I/O interface to achieve high performance and is ideal for applications requiring fast program and read speeds. This SPI flash memory is designed for a wide range of embedded systems where non-volatile storage is required.

Applications

  • Embedded Systems: Storing firmware, configuration data, and program code in embedded devices.
  • Networking Equipment: Storing boot code and configuration settings in routers, switches, and other networking devices.
  • Consumer Electronics: Used in set-top boxes, digital TVs, and gaming consoles for storing firmware and user data.
  • Industrial Control Systems: Storing program code and calibration data in industrial automation equipment.
  • Data Logging: Used in data loggers and sensor systems to store collected data.

Features

  • 2 Mbit (256 Kbyte) Capacity: Provides ample storage space for code and data.
  • Serial Quad I/O (SQI) Interface: Enables high-speed data transfer with four data lines.
  • High-Performance Read/Write: Offers fast read and write speeds for efficient operation.
  • Single Voltage Supply: Operates from a single power supply voltage for simplified system design.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Sector Erase Capability: Allows for selective erasure of memory sectors.
  • Write Protection: Provides hardware and software write protection to prevent accidental data corruption.

Benefits

  • Fast Data Transfer: The SQI interface provides high-speed data transfer, improving system performance.
  • Efficient Storage: Ample storage capacity for code and data in embedded systems.
  • Low Power Operation: Low power consumption extends battery life in portable devices.
  • Reliable Data Storage: Non-volatile storage ensures data retention even when power is off.
  • Flexible Erase Options: Sector erase capability allows for selective erasure of memory sectors.

Technical Specifications: The SST25VF020-20-4C-QA typically operates from a 2.7V to 3.6V power supply. It offers a maximum clock frequency of 20 MHz. Refer to the official SST datasheet for complete electrical characteristics, timing diagrams, and packaging information. The '4C' in the part number often indicates commercial temperature range, and 'QA' typically refers to a specific packaging type.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1945 $60.9725
12+ $10.0058 $120.0696
18+ $9.6939 $174.4902
25+ $9.3809 $234.5225
32+ $9.0679 $290.1728
43+ $8.1300 $349.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess