EN
  • EN
  • DE
  • IT

ZM5202AE-CME3R

Part No ZM5202AE-CME3R
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RF TXRX MODULE ISM < 1GHZ SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Series Z-Wave®
Package Tape & Reel
Product Status Not For New Designs
Programmable Not Verified
RF Family/Standard General ISM < 1GHz
Protocol Z-Wave®
Frequency 868MHz
Data Rate 100Kbps
Power - Output 4dBm
Sensitivity -103dBm
Serial Interfaces SPI, UART, USB
Utilized IC / Part 3000 SERIES
Memory Size 128kB Flash, 16kB SRAM
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 32mA
Current - Transmitting 41mA
Mounting Type Surface Mount
Package / Case Module
Base Product Number ZM5202
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 845593-ZM5202AE-CME3R
Ultra Librarian 3D Model Ultra Librarian ZM5202AE-CME3R CAD Model

Description

The ZM5202AE-CME3R is a Z-Wave RF transceiver module designed for wireless communication applications.

  • Frequency: 868MHz
  • Protocol: Z-Wave
  • Data Rate: 100Kbps
  • Memory Size: 128kB Flash, 16kB SRAM
  • Serial Interfaces: SPI, UART, USB
  • Mounting Type: Surface Mount
  • Package: Tape and Reel
  • Power Output: 4dBm
  • Sensitivity: -103dBm
  • Programmable: Not Verified

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $29.6399
Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $33.0251
U-blox
RF TXRX MODULE BT CHIP SMD
Lowest to $12.0571
Quectel
Linear IC
Lowest to $250.9767
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $32.3232
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5648 $63.3888
12+ $9.8962 $118.7544
18+ $9.5619 $172.1142
26+ $8.8931 $231.2206
33+ $8.5588 $282.4404
41+ $8.2245 $337.2045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess