EN
  • EN
  • DE

TS1102-25EG5T

Part No TS1102-25EG5T
Manufacturer Silicon Labs
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP PREC CS 25V SOT23-5 / SP Amp Current Sense Amp Single 27V 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Silicon Labs
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 6kHz
Voltage - Input Offset 30μV
Operating Supply Current 680nA
Supply Voltage - Operating 2 V to 25 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 115461-TS1102-25EG5T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TS1102
Introduction Date May 11, 2014
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TS1102-25EG5T CAD Model

Description

The TS1102-25EG5T is a high-precision analog temperature sensor manufactured by Silicon Labs. This sensor is designed for accurate temperature measurement in a variety of applications, offering a reliable and cost-effective solution for thermal management and monitoring.

Applications:

  • Industrial automation: Temperature monitoring and control in manufacturing processes.
  • HVAC systems: Accurate temperature sensing for efficient climate control.
  • Medical devices: Temperature monitoring in patient care equipment.
  • Data centers: Thermal management of servers and other critical infrastructure.
  • Automotive applications: Temperature sensing in engine control units and climate control systems.

Features:

  • High accuracy: Precise temperature measurement for reliable performance.
  • Wide temperature range: Operates effectively across a broad range of temperatures.
  • Low power consumption: Energy-efficient design suitable for battery-powered applications.
  • Analog output: Provides an analog voltage output proportional to the measured temperature.
  • Small package size: Compact design for easy integration into various systems.

Benefits:

  • Improved system performance: Accurate temperature data allows for optimized control and efficiency.
  • Reduced energy consumption: Precise temperature regulation minimizes energy waste.
  • Enhanced product reliability: Prevents overheating and ensures stable operation.
  • Cost-effective solution: Provides accurate temperature sensing at a competitive price.
  • Simplified integration: Easy to incorporate into existing systems with minimal design effort.

The TS1102-25EG5T utilizes advanced sensor technology to deliver consistent and accurate temperature readings. Its analog output allows for seamless integration with microcontrollers and other analog processing circuits. The device is also designed to withstand harsh environmental conditions, ensuring reliable performance in demanding applications. Further technical specifications include its operating voltage range, output voltage slope, and response time, details that can be found in the product datasheet. This sensor is suitable for precise monitoring and control, offering a balance of performance, reliability, and cost-effectiveness.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess