EN
  • EN
  • DE

SI3215M-C-FTR

Part No SI3215M-C-FTR
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Telecom
Win Source Part Number 189763-SI3215M-C-FTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3215M-C-FTR CAD Model

Description

The SI3215M-C-FTR is a ProSLIC (Programmable Subscriber Line Interface Circuit) device from Silicon Labs, designed to provide a complete analog telephone interface solution for Voice over IP (VoIP) and other telecommunications applications. It integrates the necessary functions to interface digital communication systems with traditional analog telephone lines, including battery feed, ringing generation, supervision, and hybrid functions.

Applications

  • VoIP Gateways
  • IP Phones
  • Fiber to the Home (FTTH) equipment
  • Cable Modems with voice ports
  • Wireless Local Loop (WLL) systems

Features

  • Integrated DC-DC controller for generating battery feed voltages efficiently
  • Programmable loop feed characteristics for optimized line performance and voice quality
  • Low-power operation with multiple power-down modes for energy conservation
  • Integrated ringing generator for simplified system design and reduced component count
  • Worldwide impedance programmability to ensure compatibility with different telephone networks
  • Comprehensive line diagnostics for proactive maintenance and troubleshooting of line issues
  • Compliance with international telecommunications standards for global deployment

Benefits

  • Reduced system cost due to integrated functionality and fewer external components
  • Improved power efficiency resulting in lower operating expenses
  • Flexible programmability allowing for adaptation to various network environments worldwide
  • Enhanced reliability and stability of the analog telephone interface
  • Simplified system design and faster time-to-market for telecommunications equipment

Additional Details

The SI3215M-C-FTR offers a comprehensive and efficient solution for implementing analog telephone interfaces in various telecommunications devices. Its programmable loop feed characteristics enable fine-tuning of voice quality and line performance. The device's low-power operation, combined with its multiple power-down modes, helps minimize energy consumption during both active and standby states. The integrated ringing generator simplifies system design and reduces the need for external components. With its worldwide impedance programmability, the SI3215M-C-FTR can be easily configured to meet the specific requirements of different telephone networks across the globe. The comprehensive line diagnostics capabilities provide valuable insights into line conditions, enabling proactive maintenance and troubleshooting. The device complies with relevant international telecommunications standards, ensuring interoperability and adherence to regulatory requirements. The 'C' likely indicates a specific configuration or feature set, while 'FTR' usually denotes a specific packaging or reel type.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
ST-Ericsson Inc
Lowest to $42.5952
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $85.6225
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Infineon Technologies
Lowest to $21.6228

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess