EN
  • EN
  • DE

SV2300A

Part No SV2300A
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 349391-SV2300A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SV2300A CAD Model

Description

The Silicon Labs SV2300A is a highly integrated, single-chip voice codec designed for a wide range of voice applications. It combines high-quality analog-to-digital (ADC) and digital-to-analog (DAC) converters with advanced digital signal processing (DSP) capabilities, providing a complete voice interface solution.

Applications:

  • VoIP (Voice over Internet Protocol) Phones
  • Conference Phones
  • Intercom Systems
  • Automotive Telematics
  • Security and Surveillance Systems

Features:

  • High-Performance ADC and DAC: Provides high-fidelity voice conversion for superior audio quality.
  • Integrated DSP: Enables advanced voice processing features such as echo cancellation, noise reduction, and voice compression.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Flexible Interface Options: Supports various digital audio interfaces, including I2S and PCM.
  • Programmable Gain Control: Allows for fine-tuning of audio levels.
  • Single 3.3V Supply: Simplifies system design and reduces component count.
  • Compact Package: Available in a small form factor for space-constrained applications.
  • Integrated Headphone Amplifier: Can directly drive headphones or external speakers.

Benefits:

  • Improved Voice Quality: Delivers clear and natural-sounding voice communication.
  • Reduced System Cost: Integration of multiple functions reduces the need for external components.
  • Simplified Design: Easy to integrate into existing systems with flexible interface options.
  • Extended Battery Life: Low power consumption is ideal for portable devices.
  • Enhanced User Experience: Advanced DSP features improve the clarity and intelligibility of voice communication.

Additional Details:

The SV2300A operates from a single 3.3V power supply and is available in a compact QFN package. It supports a variety of sampling rates and data formats, allowing for flexible configuration. The integrated DSP engine is programmable, enabling customization of voice processing algorithms to meet specific application requirements. The device includes built-in test and diagnostic features to simplify system integration and troubleshooting. Detailed specifications can be found in the Silicon Labs SV2300A datasheet, including information on ADC/DAC resolution, THD+N performance, and power consumption characteristics. The SV2300A incorporates advanced echo cancellation algorithms, which significantly reduces acoustic feedback, ensuring clear communication even in challenging environments. Furthermore, its noise reduction capabilities filter out background noise, improving intelligibility and reducing listener fatigue. The SV2300A is designed for robust performance across a wide range of operating conditions, making it suitable for both indoor and outdoor applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Hitachi, Ltd
Need more? Email Us
Infineon Technologies
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
STMicroelectronics
Lowest to $0.3972
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess