EN
  • EN
  • DE

SM81C256K16CF28

Part No SM81C256K16CF28
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 327233-SM81C256K16CF28
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM81C256K16CF28 CAD Model

Description

The SM81C256K16CF28 is a high-speed CMOS Static RAM (SRAM) module manufactured by Silicon Labs. This memory device is organized as 256K x 16 bits, offering a total memory capacity of 4 Megabits. It is designed for applications that require fast access times, low power consumption, and reliable data storage. The “CF28” likely refers to the package type or a specific speed grade or revision.

Applications:

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Medical devices
  • Aerospace applications
  • Data acquisition systems

Features:

  • High-speed access time
  • Low power CMOS technology
  • Single 5V power supply (typical for older SRAMs, confirm in datasheet)
  • Fully static operation (no refresh required)
  • Tri-state outputs for bus interfacing
  • TTL compatible inputs/outputs

Benefits:

  • Fast data access for demanding applications
  • Reduced power consumption, suitable for battery-powered devices
  • Easy integration with standard logic circuits
  • Reliable data storage
  • Flexible interfacing options

Additional Details:

The SM81C256K16CF28 is a fully static SRAM, which means that it does not require any refresh cycles to maintain data integrity. This simplifies the memory interface and improves system performance. The device typically operates from a single 5V power supply, simplifying power supply design. The tri-state outputs enable easy connection to a shared memory bus. The TTL compatible inputs and outputs ensure compatibility with a wide range of logic devices. Key technical specifications, such as access time, operating temperature range, power dissipation, and package dimensions, are usually available in the device datasheet. The 256K x 16 organization provides a balance between memory capacity and data width. The CMOS technology ensures low power consumption and high reliability.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $1.4076
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Lowest to $0.4770
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess