EN
  • EN
  • DE

SM4500B

Part No SM4500B
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 326694-SM4500B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM4500B CAD Model

Description

The SM4500B is a high-performance, low-power crystal oscillator (XO) from Silicon Labs. It's designed to provide a stable and accurate clock signal for a wide range of applications. This oscillator integrates a crystal resonator and oscillator circuit in a single package, offering a compact and easy-to-use solution for clock generation.

Applications

  • Networking Equipment
  • Industrial Control Systems
  • Test and Measurement Equipment
  • Microcontroller Clocking
  • FPGA Clocking

Features

  • High Frequency Stability
  • Low Jitter Performance
  • Low Power Consumption
  • Compact Package Size
  • Wide Operating Temperature Range

Benefits

  • Improved System Performance
  • Reduced Electromagnetic Interference (EMI)
  • Longer Battery Life (in portable applications)
  • Simplified Board Layout
  • Reliable Operation in Harsh Environments

Additional Details

The SM4500B operates at a specific frequency (which needs to be confirmed via datasheet for a particular frequency version) and provides excellent frequency stability over a wide temperature range. It offers LVCMOS output, ensuring compatibility with a broad range of digital devices. The oscillator is designed for low-jitter performance, minimizing timing errors in high-speed digital circuits. Its low power consumption makes it ideal for battery-powered applications and energy-efficient designs.

The SM4500B is available in a small surface-mount package, which saves valuable board space. It is suitable for applications requiring precise and stable clock signals, such as communication systems, data acquisition, and embedded control. The wide operating temperature range ensures reliable performance in demanding industrial environments. Silicon Labs provides comprehensive documentation and support for the SM4500B, making it easy to integrate into new designs.

You May Also Be Interested in

Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Sharp Microelectronics
Lowest to $1.3860

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess