EN
  • EN
  • DE

SIW1701NI-TR13

Part No SIW1701NI-TR13
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 324383-SIW1701NI-TR13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIW1701NI-TR13 CAD Model

Description

The Silicon Labs SIW1701NI-TR13 is a reel-packaged version of the SIW1701NI, a member of their Wireless Xpress family, designed to simplify the integration of Wi-Fi connectivity into embedded systems. This pre-certified module streamlines development, reduces time-to-market, and offers a robust and secure wireless solution for a variety of IoT applications. The -TR13 suffix indicates that it's supplied on tape and reel packaging, suitable for automated assembly processes.

Applications:

  • IoT Devices: Ideal for connecting sensors, actuators, and other IoT devices to a Wi-Fi network.
  • Smart Home Automation: Enables wireless control of lighting, appliances, and security systems.
  • Industrial Automation: Facilitates remote monitoring and control of industrial equipment.
  • Healthcare Devices: Supports wireless data transmission for medical sensors and monitoring systems.
  • Asset Tracking: Enables real-time tracking of assets and inventory.

Features:

  • 802.11 b/g/n Wi-Fi: Supports standard Wi-Fi protocols for seamless connectivity.
  • Integrated TCP/IP Stack: Simplifies network programming and reduces development effort.
  • UART Interface: Provides a simple serial interface for communication with a host microcontroller.
  • Pre-certified Module: Reduces the time and cost associated with regulatory certifications.
  • Secure Connectivity: Supports WPA2 encryption for secure wireless communication.
  • Tape and Reel Packaging (-TR13): Enables efficient automated assembly.

Benefits:

  • Faster Time-to-Market: Pre-certified module and simplified software stack accelerate product development.
  • Reduced Development Costs: Integrated TCP/IP stack and UART interface minimize software development effort.
  • Improved Security: WPA2 encryption ensures secure wireless communication.
  • Ease of Integration: Simple UART interface allows for easy integration with existing microcontrollers.
  • Reliable Performance: Robust Wi-Fi connectivity ensures reliable data transmission.
  • Optimized for Automated Assembly: Tape and reel packaging reduces assembly costs.

Additional Details:

The SIW1701NI-TR13 module operates on a 2.4 GHz frequency band. It requires a 3.3V power supply. The module’s UART interface supports various baud rates. It supports over-the-air (OTA) firmware updates, allowing for easy maintenance and feature enhancements. The module incorporates a built-in antenna. It features a compact form factor, making it suitable for space-constrained applications. The Wireless Xpress family also provides various software tools and libraries to further simplify development. The operating temperature ranges from -40°C to +85°C making it suitable for a wide range of industrial and commercial applications. The power consumption in active mode is typically around 100mA, but it will vary based on the Wi-Fi activity. The module is compliant with FCC, CE, and other regulatory standards. Proper antenna placement is critical for optimal performance. Refer to the manufacturer's guidelines for antenna placement and design recommendations. The SIW1701NI-TR13 offers a complete and easy-to-use solution for adding Wi-Fi connectivity to embedded systems, specifically optimized for automated assembly lines. Its pre-certification, integrated TCP/IP stack, and simple UART interface significantly reduce development time and costs, making it an ideal choice for high-volume IoT applications.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $0.9794
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess