EN
  • EN
  • DE

SIM3C1XX-B-DK

Part No SIM3C1XX-B-DK
Manufacturer Silicon Labs
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Silicon Labs
Series Precision32™
Package Bulk
Product Status Not For New Designs
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part SiM3C1xx
Mounting Type Fixed
Contents Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer
Base Product Number SIM3C1
Other Names SIM3C1XXBDK,336-2236
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1284068-SIM3C1XX-B-DK
Ultra Librarian 3D Model Ultra Librarian SIM3C1XX-B-DK CAD Model

Description

The SiM3C1xx evaluation board is a development kit designed by Silicon Labs.

  • Core Processor: ARM Cortex-M3
  • Series: Precision32™
  • Package: Bulk
  • Includes: Board(s), cable(s), power supply, and USB debug adapter programmer
  • Board Type: Evaluation platform
  • IC/Part: SiM3C1xx
  • Operating System: Not specified
  • Platform: Not specified
  • MSL Level: 1
  • HTSUS: 8542.31.0001
  • Status: Not for new designs
  • RoHS: Not RoHS compliant

You May Also Be Interested in

Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess