EN
  • EN
  • DE

ZMV835ATA

Part No ZMV835ATA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VAR CAP 68PF 25V SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 74.8pF @ 2V, 1MHz
Capacitance Ratio 6.5
Capacitance Ratio Condition C2/C20
Voltage - Peak Reverse (Max) 25V
Diode Type Single
Q @ Vr, F 100 @ 3V, 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 115171-ZMV835ATA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMV835ATA CAD Model

Description

Introducing Product ZMV835ATA from Diodes Incorporated

Product ZMV835ATA, by Diodes Incorporated, is a premium quality electronic component designed to meet the demanding needs of modern circuit designs. Diodes Incorporated, a leading manufacturer in the semiconductor market, ensures that this product is crafted with precision, reliability, and performance in mind.

The ZMV835ATA is a high-performance voltage regulator, offering stable and reliable voltage control for a variety of applications. It is a testament to Diodes Incorporated's commitment to providing components that enhance system performance and energy efficiency. This voltage regulator is particularly suitable for portable and space-constrained applications due to its miniature package size.

Key features of the ZMV835ATA include its low dropout voltage, which ensures efficient operation even in low-voltage environments. This makes it an ideal choice for battery-powered devices where power conservation is a priority. The device also boasts excellent load and line regulation, maintaining a consistent output despite fluctuations in input voltage or variations in load.

The thermal performance of the ZMV835ATA is engineered to handle significant temperature variations, ensuring stability and functionality across a wide range of operating conditions. This robustness makes it suitable for industrial applications where reliability is critical.

For design flexibility, the ZMV835ATA offers a fixed output voltage, which simplifies the design process by eliminating the need for external feedback resistors. Its fast transient response ensures that the device can handle rapid changes in load, making it ideal for high-performance digital circuits.

Safety is a paramount concern in electronic design, and the ZMV835ATA incorporates several protective features. It includes over-current protection, thermal shutdown, and over-temperature protection, safeguarding the device and the system against potential damage from abnormal operating conditions.

In summary, the ZMV835ATA from Diodes Incorporated is a versatile, high-quality voltage regulator that offers a blend of efficiency, reliability, and protection. It stands as an excellent choice for designers looking to optimize their power management solutions in compact, power-sensitive applications.

For detailed specifications and application notes, designers and engineers are encouraged to consult the comprehensive datasheet provided by Diodes Incorporated.

You May Also Be Interested in

MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess