EN
  • EN
  • DE

SIL9993CTG100

Part No SIL9993CTG100
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323874-SIL9993CTG100
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIL9993CTG100 CAD Model

Description

The SIL9993CTG100 is an HDMI receiver from Silicon Labs designed to receive and process high-definition video and audio signals transmitted via HDMI. This chip is crucial for devices that display or process HDMI content, ensuring high-fidelity reproduction of the original signal.

Applications:

  • HDTVs
  • AV Receivers
  • Projectors
  • HDMI Switches
  • HDMI Repeaters
  • Video Processors

Features:

  • HDMI 1.4 Receiver
  • Supports resolutions up to 1080p/60Hz and 3D video
  • Integrated HDCP 1.4 decryption engine
  • Supports Deep Color (up to 36-bit)
  • Supports audio formats like Dolby TrueHD, DTS-HD Master Audio, and LPCM
  • Integrated CEC (Consumer Electronics Control) controller
  • Adaptive Equalization for robust signal reception
  • Low power consumption

Benefits:

  • Enables high-quality HDMI signal reception, ensuring crisp and clear video and audio on display devices.
  • Complies with HDCP 1.4 standards, allowing the display of protected content.
  • Simplifies system design with its integrated features and low power consumption.
  • Facilitates seamless control of HDMI devices through CEC functionality.
  • Provides robust signal reception even with long cable lengths or signal degradation through adaptive equalization.

The SIL9993CTG100 plays a vital role in systems that require HDMI input, providing a reliable and feature-rich solution for receiving and processing high-definition content. Its compatibility with various audio and video formats, along with its HDCP support, makes it suitable for a wide range of consumer electronics devices. Adaptive equalization is a particularly important feature, as it helps compensate for signal loss that can occur over long HDMI cables, ensuring optimal picture quality. The device is typically used with other components such as scalers, de-interlacers, and audio processors to create a complete HDMI display system.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess