EN
  • EN
  • DE

SII9334CTU

Part No SII9334CTU
Manufacturer Silicon Labs
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837662-SII9334CTU
Ultra Librarian 3D Model Ultra Librarian SII9334CTU CAD Model

Description

The SII9334CTU is an HDMI port processor manufactured by Silicon Labs. It integrates multiple functions to simplify HDMI connectivity in various consumer electronics and display devices. The device acts as a receiver, processing and converting HDMI signals into a format suitable for internal device processing.

Applications:

  • Televisions: Used as an HDMI input processor to receive and decode HDMI signals from external devices.
  • Monitors: Facilitates the reception and processing of HDMI input for display.
  • AV Receivers: Handles HDMI input from multiple sources, routing audio and video signals to appropriate processing units.
  • Projectors: Processes HDMI signals from media players, computers, and other sources for projection.
  • Set-Top Boxes: Serves as the primary HDMI input for receiving digital TV and streaming content.

Features:

  • HDMI 1.4 Receiver: Compliant with HDMI 1.4 specifications for high-definition video and audio reception.
  • Integrated HDCP Engine: Incorporates an HDCP decryption engine for secure content handling.
  • High-Bandwidth Support: Capable of processing high-bandwidth video signals without signal degradation.
  • Audio Extraction: Allows extraction of audio streams from the HDMI signal for separate processing.
  • Automatic Input Detection: Automatically detects and configures itself based on the incoming HDMI signal.
  • Low Power Consumption: Designed for energy-efficient operation, reducing overall system power consumption.
  • On-Chip EDID Management: Manages EDID (Extended Display Identification Data) for optimal display compatibility.

Benefits:

  • Simplified HDMI Connectivity: Integrates multiple HDMI processing functions into a single chip, simplifying system design.
  • Secure Content Handling: The integrated HDCP engine ensures secure decryption and processing of protected content.
  • High-Quality Signal Processing: Delivers accurate and reliable processing of HDMI signals, maintaining video and audio quality.
  • Improved Display Compatibility: On-chip EDID management optimizes compatibility with a wide range of displays.
  • Reduced System Cost: Integration reduces the number of external components required, lowering overall system cost.
  • Energy Efficiency: Low power consumption contributes to energy-efficient product designs.

The SII9334CTU ensures seamless connectivity with HDMI devices. It integrates features to simplify system design and improve overall performance. It plays an essential role in ensuring high-quality audio and video. The EDID management is useful for plug-and-play functionality. It supports various audio formats.

You May Also Be Interested in

Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1023 $65.5115
11+ $10.7507 $118.2577
17+ $10.4146 $177.0482
23+ $10.0785 $231.8055
30+ $9.7424 $292.2720
40+ $8.7353 $349.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess