EN
  • EN
  • DE

SI9400DY

Part No SI9400DY
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Description P-Channel 20-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323194-SI9400DY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9400DY CAD Model

Description

The SI9400DY is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Silicon Labs (originally by Vishay Siliconix, which was acquired by Silicon Labs). This device is designed for load switching and power management applications. Its key features include low on-resistance and fast switching speeds, making it suitable for various battery-powered devices and power management circuits. The SI9400DY is commonly used where a P-channel MOSFET is needed to switch power to a load.

Applications

  • Load switching in portable devices
  • Power management in battery-powered systems
  • DC-DC converters
  • Motor control circuits
  • Analog switches

Features

  • P-Channel MOSFET: Allows for easier high-side switching compared to N-channel MOSFETs in certain configurations.
  • Low On-Resistance (R<sub>DS(on)): Minimizes power loss and heat generation, leading to higher efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Logic-Level Gate Drive: Can be directly driven by low-voltage logic circuits, simplifying the interface.
  • Surface Mount Package: Allows for efficient board assembly and high density designs.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation, resulting in cooler operation and longer battery life.
  • Simplified Circuit Design: Logic-level gate drive simplifies the interface with control circuits.
  • Compact Size: Small surface mount package allows for high-density board layouts.
  • Reliable Performance: Silicon Labs' reputation ensures reliable and consistent performance.

Additional Details

The SI9400DY typically has a low gate threshold voltage, making it easy to drive with standard logic levels. The drain-source voltage (V<sub>DS) and continuous drain current (I<sub>D) specifications define its power handling capabilities. The device's thermal resistance is an important parameter for managing heat dissipation. Its available in a variety of surface-mount packages such as SOIC and PowerPAK. It's suitable for applications where board space is at a premium.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
Vishay
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
AMCC
Lowest to $2.8182
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess